Siemens logo

Siemens KG36VX47 Freestanding 312 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61618
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KG36VX47 Freestanding 312 L Stainless steel:

Siemens KG36VX47, 312 L, 42 dB, 4 kg/24h, Stainless steel

Long summary description Siemens KG36VX47 Freestanding 312 L Stainless steel:

Siemens KG36VX47. Total net capacity: 312 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 225 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 205 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.