Siemens logo

Siemens KA58NP95 side-by-side refrigerator Freestanding 497 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8807
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KA58NP95 side-by-side refrigerator Freestanding 497 L Stainless steel:

Siemens KA58NP95, Freestanding, American door, Stainless steel, LCD, 497 L, SN-T

Long summary description Siemens KA58NP95 side-by-side refrigerator Freestanding 497 L Stainless steel:

Siemens KA58NP95. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 497 L, Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 333 L, Fridge gross capacity: 343 L. Freezer net capacity: 164 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 422 kWh, Energy efficiency class (old): A+, Connected load: 300 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.