Siemens logo

Siemens HL454240 cooker Freestanding cooker Gas Ceramic White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32705
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens HL454240 cooker Freestanding cooker Gas Ceramic White:

Siemens HL454240, Freestanding cooker, White, Rotary, Ceramic, 1 zone(s), Gas

Long summary description Siemens HL454240 cooker Freestanding cooker Gas Ceramic White:

Siemens HL454240. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 1 zone(s). Oven power source: Gas, Total oven(s) interior capacity: 65 L. Timer type: Digital. AC input frequency: 50 - 60 Hz, Power: 11,1 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.