Siemens logo

Siemens GU12L440 Upright freezer Freestanding 100 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69393
Info modified on:
22 Feb 2023, 14:59:49
Short summary description Siemens GU12L440 Upright freezer Freestanding 100 L White:

Siemens GU12L440, 100 L, 12 kg/24h, SN, 39 dB, 4*, White

Long summary description Siemens GU12L440 Upright freezer Freestanding 100 L White:

Siemens GU12L440. Freezer net capacity: 100 L, Climate class: SN, Freezing capacity: 12 kg/24h, Storage time during power failure: 24 h, Noise level: 39 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 288 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.