Siemens logo

Siemens GT30K920 freezer Chest freezer Freestanding 284 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53514
Info modified on:
27 May 2024, 11:50:52
Short summary description Siemens GT30K920 freezer Chest freezer Freestanding 284 L White:

Siemens GT30K920, 284 L, 22 kg/24h, SN-ST, 37 dB, 4*, White

Long summary description Siemens GT30K920 freezer Chest freezer Freestanding 284 L White:

Siemens GT30K920. Freezer net capacity: 284 L, Climate class: SN-ST, Freezing capacity: 22 kg/24h, Storage time during power failure: 46 h, Noise level: 37 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 244,55 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.