Siemens GT20A901, 189 L, 20 kg/24h, SN-ST, 4*, White
Siemens GT20A901. Freezer net capacity: 189 L, Climate class: SN-ST, Freezing capacity: 20 kg/24h, Storage time during power failure: 41 h, Star rating: 4*. Door hinge: Up. Annual energy consumption: 197 kWh. Product colour: White