Siemens logo

Siemens GI18DA50 freezer Upright freezer Built-in 106 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25958
Info modified on:
27 May 2024, 13:00:41
Short summary description Siemens GI18DA50 freezer Upright freezer Built-in 106 L White:

Siemens GI18DA50, 106 L, 12 kg/24h, 36 dB, 3*, White

Long summary description Siemens GI18DA50 freezer Upright freezer Built-in 106 L White:

Siemens GI18DA50. Freezer net capacity: 106 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 25 h, Noise level: 36 dB, Star rating: 3*. Door hinge: Right. Annual energy consumption: 194 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.