Siemens logo

Siemens DE5152427 water heater/boiler Vertical Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28941
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Siemens DE5152427 water heater/boiler Vertical Grey:

Siemens DE5152427, Vertical, Indoor, Grey

Long summary description Siemens DE5152427 water heater/boiler Vertical Grey:

Siemens DE5152427. Placement supported: Vertical, Heater location: Indoor, Fuel type: Electric. Domestic Hot Water (DHW) flow: 13 l/min, Water flow (40 °C): 13,2 l/min, Water flow (60 °C): 7,2 l/min. Display type: LCD. Energy efficiency class: A, Annual energy consumption: 481 kWh. Width: 236 mm, Depth: 99 mm, Height: 472 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.