Siemens logo

Siemens CM656NBS1 oven 45 L 1000 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30304
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Siemens CM656NBS1 oven 45 L 1000 W Black, Stainless steel:

Siemens CM656NBS1, Medium, Electric, 45 L, 1000 W, 45 L, 1000 W

Long summary description Siemens CM656NBS1 oven 45 L 1000 W Black, Stainless steel:

Siemens CM656NBS1. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 45 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic. Connected load: 3650 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Lamp type: LED

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.