Siemens logo

Siemens 3LD2504-1TL53 4P Red, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18425
Info modified on:
14 Jun 2019, 12:51:23
Short summary description Siemens 3LD2504-1TL53 4P Red, Yellow:

Siemens 3LD2504-1TL53, 4P, Red, Yellow, 690 V, 400 V, 6000 V, CSA, UL, VDE, EAC, CE, LRS

Long summary description Siemens 3LD2504-1TL53 4P Red, Yellow:

Siemens 3LD2504-1TL53. Number of poles: 4P, Product colour: Red, Yellow, Coil voltage: 690 V. AC input frequency: 50 - 60 Hz, Nominal current output: 63 A, Breaking capacity: 1260 A. Width: 90 mm, Depth: 110,5 mm, Height: 106 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.