Shuttle logo

Shuttle XPC X 5050XA Intel® Celeron® 3855U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37009
Info modified on:
26 Jun 2024, 05:57:38
Short summary description Shuttle XPC X 5050XA Intel® Celeron® 3855U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD White:

Shuttle XPC X 5050XA, 39,6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 500 GB, White

Long summary description Shuttle XPC X 5050XA Intel® Celeron® 3855U 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD White:

Shuttle XPC X 5050XA. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Built-in camera. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.