Sharp logo

Sharp SH-M05 12,7 cm (5") Android 7.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31155
Info modified on:
14 Mar 2024, 17:13:42
Short summary description Sharp SH-M05 12,7 cm (5") Android 7.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black:

Sharp SH-M05, 12,7 cm (5"), 3 GB, 32 GB, 13,1 MP, Android 7.1, Black

Long summary description Sharp SH-M05 12,7 cm (5") Android 7.1 4G USB Type-C 3 GB 32 GB 2700 mAh Black:

Sharp SH-M05. Display diagonal: 12,7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13,1 MP, Rear camera type: Single camera. Operating system installed: Android 7.1. Battery capacity: 2700 mAh. Product colour: Black. Weight: 147 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.