Sharp logo

Sharp PS-940 portable/party speaker Black 180 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48488
Info modified on:
31 Jan 2024, 17:13:30
Short summary description Sharp PS-940 portable/party speaker Black 180 W:

Sharp PS-940, 5,08 cm (2"), 16,5 cm (6.5"), 180 W, Wired & Wireless, Black, FLAC, MP3, WAV

Long summary description Sharp PS-940 portable/party speaker Black 180 W:

Sharp PS-940. Tweeter diameter (imperial): 5,08 cm (2"), Woofer diameter (imperial): 16,5 cm (6.5"). RMS rated power: 180 W. Connectivity technology: Wired & Wireless. Product colour: Black. Audio formats supported: FLAC, MP3, WAV

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.