Sharp NU-JC330, 330 W, 34,27 V, 9,63 A, 41,32 V, 10,35 A, 1000 V
Sharp NU-JC330. Rated power: 330 W, Voltage at maximum power (Vmp): 34,27 V, Current at maximum power (Imp): 9,63 A. Solar cell type: Monocrystalline silicon, Connector type: MC4, Product colour: Black. Width: 1002 mm, Depth: 40 mm, Height: 1684 mm