Sharp logo

Sharp Aquos LC-65CUG8062E TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63617
Info modified on:
27 May 2024, 13:11:42
Short summary description Sharp Aquos LC-65CUG8062E TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Sharp Aquos LC-65CUG8062E, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos LC-65CUG8062E TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Sharp Aquos LC-65CUG8062E. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 400, Display brightness: 350 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.