Sharp logo

Sharp LC-52LE833E TV 132,1 cm (52") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75763
Info modified on:
19 Nov 2024, 10:30:23
Short summary description Sharp LC-52LE833E TV 132,1 cm (52") Full HD Wi-Fi Black:

Sharp LC-52LE833E, 132,1 cm (52"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description Sharp LC-52LE833E TV 132,1 cm (52") Full HD Wi-Fi Black:

Sharp LC-52LE833E. Display diagonal: 132,1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.