Sharp Full HD Smart D-Led TV, 24" (G6130), 61 cm (24"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
Sharp Full HD Smart D-Led TV, 24" (G6130). Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Active Motion 100. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black