Sharp logo

Sharp 250GB HDD+DVD Recorder DVHR480H Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70854
Info modified on:
04 Apr 2019, 05:26:32
Short summary description Sharp 250GB HDD+DVD Recorder DVHR480H Grey:

Sharp 250GB HDD+DVD Recorder DVHR480H, NTSC, PAL, SECAM, Dolby Digital, DTS, WMA, CD, DVD, DVD-RAM, 1 discs, 36 W

Long summary description Sharp 250GB HDD+DVD Recorder DVHR480H Grey:

Sharp 250GB HDD+DVD Recorder DVHR480H. Analog signal format system: NTSC, PAL, SECAM. Audio decoders: Dolby Digital, DTS. Audio formats supported: WMA. Disc types supported: CD, DVD, DVD-RAM, Number of optical discs: 1 discs. Power consumption (typical): 36 W, Power consumption (standby): 1,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.