Sharp logo

Sharp BD-NS520 DVD/Blu-Ray player Blu-Ray recorder Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4959
Info modified on:
14 Mar 2024, 18:11:22
Short summary description Sharp BD-NS520 DVD/Blu-Ray player Blu-Ray recorder Black:

Sharp BD-NS520, 4K Ultra HD, DTS 2.0, Dolby Digital, 2.0 channels, AVC, AVCHD, H.264, MPEG2-PS, MPEG2-TS, MPEG4, AAC, JPEG

Long summary description Sharp BD-NS520 DVD/Blu-Ray player Blu-Ray recorder Black:

Sharp BD-NS520. HD type: 4K Ultra HD. Audio decoders: DTS 2.0, Dolby Digital, Audio output channels: 2.0 channels. Video formats supported: AVC, AVCHD, H.264, MPEG2-PS, MPEG2-TS, MPEG4, Audio formats supported: AAC, Image formats supported: JPEG. Playback disc formats: Blu-Ray video, DVD-Video, Playback disc types: BD-R, BD-R DL, BD-RE, BD-RE DL, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Recording disc types: BD-R, BD-R DL, BD-RE, BD-RE DL, CD-R, DVD-R, DVD-RW. Ethernet LAN data rates: 10,100 Mbit/s

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.