Sharp AN-WUD350, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s, Black
Sharp AN-WUD350. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black