Sharp logo

Sharp ANPR1500H home cinema system 2.1 channels 300 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50837
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp ANPR1500H home cinema system 2.1 channels 300 W Black:

Sharp ANPR1500H, DVD player, 2.1 channels, 300 W, FM, 0,6 W, 1230 x 397 x 476 mm

Long summary description Sharp ANPR1500H home cinema system 2.1 channels 300 W Black:

Sharp ANPR1500H. Optical disc player type: DVD player. Audio output channels: 2.1 channels, RMS rated power: 300 W. Supported radio bands: FM. Power consumption (standby): 0,6 W. Dimensions (WxDxH): 1230 x 397 x 476 mm, Image formats supported: JPG, Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.