Sharp logo

Sharp LC32LD170E HD 81,3 cm (32") Black 280 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133493
Info modified on:
18 Nov 2024, 17:17:54
Short summary description Sharp LC32LD170E HD 81,3 cm (32") Black 280 cd/m²:

Sharp LC32LD170E HD, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Sharp LC32LD170E HD 81,3 cm (32") Black 280 cd/m²:

Sharp LC32LD170E HD. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 280 cd/m². Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.