Seagate FreeAgent Go FreeAgent GoFlex 250GB, 250 GB, 2.5", 2.0, 5400 RPM, Black
Seagate FreeAgent Go FreeAgent GoFlex 250GB. HDD capacity: 250 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black