Schneider Electric LP1SK, 690 V, 690 V, 50/60 Hz, 12 A, -20 - 50 °C, -50 - 70 °C
Schneider Electric LP1SK. Rated insulation voltage: 690 V, Nominal input voltage: 690 V, Input frequency: 50/60 Hz. Width: 27 mm, Depth: 55,5 mm, Height: 56 mm