Schneider Electric GV2ME circuit breaker 3

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26172
Info modified on:
10 Aug 2024, 10:08:10
Short summary description Schneider Electric GV2ME circuit breaker 3:

Schneider Electric GV2ME, IP20

Long summary description Schneider Electric GV2ME circuit breaker 3:

Schneider Electric GV2ME. International Protection (IP) code: IP20, Product colour: Black, Certification: EN 60204 IEC 60947 - 1 IEC 60947 - 2 IEC 60947 - 4 -1 NFC 63-120 NFC 63-650 NFC 79-130 UL 508 VDE.... Width: 45 mm, Depth: 78,2 mm, Height: 89 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.