Schneider Electric A9F04132 circuit breaker Miniature circuit breaker 1

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22439
Info modified on:
10 Aug 2024, 09:55:30
Short summary description Schneider Electric A9F04132 circuit breaker Miniature circuit breaker 1:

Schneider Electric A9F04132, Miniature circuit breaker, 10000 A, IP20

Long summary description Schneider Electric A9F04132 circuit breaker Miniature circuit breaker 1:

Schneider Electric A9F04132. Rated current: 32 A, Rated voltage: 133 V. Circuit breaker type: Miniature circuit breaker, Breaking capacity: 10000 A, International Protection (IP) code: IP20. Width: 18 mm, Depth: 78,5 mm, Height: 91 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.