Schneider Electric A9A15306 socket-outlet White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44658
Info modified on:
10 Aug 2024, 09:51:06
Short summary description Schneider Electric A9A15306 socket-outlet White:

Schneider Electric A9A15306, 2P+E, White, IP40, REACh IEC 60884-1 NF C 15-100 NF C 61-314 IP40 IP20 IK03, 250 V, 50 - 60

Long summary description Schneider Electric A9A15306 socket-outlet White:

Schneider Electric A9A15306. Number of poles: 2P+E. Product colour: White, International Protection (IP) code: IP40, Certification: REACh IEC 60884-1 NF C 15-100 NF C 61-314 IP40 IP20 IK03. Rated voltage: 250 V, Rated frequency: 50 - 60. Width: 45 mm, Depth: 60 mm, Height: 84 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.