Sandberg logo

Sandberg PowerBank 8000 industrial rechargeable battery

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Sandberg
Product views:
13508
Info modified on:
14 Mar 2024, 19:18:43
Short summary description Sandberg PowerBank 8000 industrial rechargeable battery:

Sandberg PowerBank 8000, 105 mm, 76 mm, 20 mm, 197 g, 12 mm, 7 mm

Long summary description Sandberg PowerBank 8000 industrial rechargeable battery:

Sandberg PowerBank 8000. Width: 105 mm, Depth: 76 mm, Height: 20 mm. Package width: 12 mm, Package depth: 7 mm, Package height: 20 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.