Samsung 2GB MP3 Player, Silver, 2 GB, LCD, 56 g, Silver
Samsung 2GB MP3 Player, Silver. Total storage capacity: 2 GB. Display: LCD. Continuous audio playback time: 35 h. Weight: 56 g. Product colour: Silver