Samsung YP-K3 4GB Lime Green, 4 GB, LCD, FM radio, 50 g, Green
Samsung YP-K3 4GB Lime Green. Total storage capacity: 4 GB. Display: LCD. FM radio. Continuous audio playback time: 25 h. Weight: 50 g. Product colour: Green