Samsung logo

Samsung XL2370 computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150342
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung XL2370 computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey:

Samsung XL2370, 58,4 cm (23"), 1920 x 1080 pixels, 2 ms, Grey

Long summary description Samsung XL2370 computer monitor 58,4 cm (23") 1920 x 1080 pixels Grey:

Samsung XL2370. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.