Samsung logo

Samsung XL2270HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169227
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung XL2270HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Grey:

Samsung XL2270HD, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Grey

Long summary description Samsung XL2270HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Grey:

Samsung XL2270HD. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.