Samsung logo

Samsung Slate PC 7 XE700T1A 3G Intel® Core™ i5 64 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61630
Info modified on:
23 Jul 2024, 21:48:20
Short summary description Samsung Slate PC 7 XE700T1A 3G Intel® Core™ i5 64 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black:

Samsung Slate PC 7 XE700T1A, 29,5 cm (11.6"), 1366 x 768 pixels, 64 GB, 4 GB, Windows 7, Black

Long summary description Samsung Slate PC 7 XE700T1A 3G Intel® Core™ i5 64 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black:

Samsung Slate PC 7 XE700T1A. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2467M. Internal memory: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 860 g. Operating system installed: Windows 7. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.