Samsung Chromebook XE310XBA-K01US, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB
Samsung Chromebook XE310XBA-K01US. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product colour: Platinum. Weight: 1,18 kg