Samsung logo

Samsung QuickDrive 8000 Series WW90T986ASH washing machine Front-load 9 kg 1600 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73894
Info modified on:
04 Mar 2025, 15:39:09
Short summary description Samsung QuickDrive 8000 Series WW90T986ASH washing machine Front-load 9 kg 1600 RPM White:

Samsung QuickDrive 8000 Series WW90T986ASH, Front-load, 9 kg, A, 75 dB, 1600 RPM, 130 kWh

Long summary description Samsung QuickDrive 8000 Series WW90T986ASH washing machine Front-load 9 kg 1600 RPM White:

Samsung QuickDrive 8000 Series WW90T986ASH. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 75 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.