Samsung WW6800, Front-load, 8 kg, A, 73 dB, 1400 RPM, 116 kWh
Samsung WW6800. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm