Samsung WF80F5E1W4W, Front-load, 8 kg, B, 79 dB, 1400 RPM, 195 kWh
Samsung WF80F5E1W4W. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 61 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm