Samsung logo

Samsung WF806P4SAWQ washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95085
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WF806P4SAWQ washing machine Front-load 8 kg 1400 RPM White:

Samsung WF806P4SAWQ, Front-load, 8 kg, B, 73 dB, 1400 RPM, 157 kWh

Long summary description Samsung WF806P4SAWQ washing machine Front-load 8 kg 1400 RPM White:

Samsung WF806P4SAWQ. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 10560 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.