Samsung logo

Samsung WF7702NAW washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128240
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF7702NAW washing machine Front-load 7 kg 1200 RPM White:

Samsung WF7702NAW, Front-load, 7 kg, 1200 RPM, White

Long summary description Samsung WF7702NAW washing machine Front-load 7 kg 1200 RPM White:

Samsung WF7702NAW. Loading type: Front-load. Drum capacity: 7 kg. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 844 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.