Samsung logo

Samsung WF340ANR washing machine Front-load 16 kg Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94313
Info modified on:
06 Dec 2021, 17:30:57
Short summary description Samsung WF340ANR washing machine Front-load 16 kg Red:

Samsung WF340ANR, Front-load, 16 kg, 107 kWh, 16950 L, Red

Long summary description Samsung WF340ANR washing machine Front-load 16 kg Red:

Samsung WF340ANR. Loading type: Front-load. Drum capacity: 16 kg. Annual energy consumption washing: 107 kWh, Annual water consumption washing: 16950 L. Product colour: Red. Width: 686 mm, Depth: 794 mm, Height: 984 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.