Samsung logo

Samsung WF0806Z8E washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78230
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF0806Z8E washing machine Front-load 8 kg 1600 RPM White:

Samsung WF0806Z8E, Front-load, 8 kg, A, 1600 RPM, White

Long summary description Samsung WF0806Z8E washing machine Front-load 8 kg 1600 RPM White:

Samsung WF0806Z8E. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.