Samsung logo

Samsung QuickDrive 8000 Series WD90T984ASES2 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35298
Info modified on:
29 May 2025, 12:16:52
Short summary description Samsung QuickDrive 8000 Series WD90T984ASES2 washing machine Front-load 9 kg 1400 RPM White:

Samsung QuickDrive 8000 Series WD90T984ASES2, Front-load, 9 kg, B, 72 dB, 1400 RPM, E

Long summary description Samsung QuickDrive 8000 Series WD90T984ASES2 washing machine Front-load 9 kg 1400 RPM White:

Samsung QuickDrive 8000 Series WD90T984ASES2. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: E

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.