Samsung logo

Samsung WD80M4A43JW washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60212
Info modified on:
27 May 2024, 14:07:17
Short summary description Samsung WD80M4A43JW washer dryer Freestanding Front-load White:

Samsung WD80M4A43JW, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD80M4A43JW washer dryer Freestanding Front-load White:

Samsung WD80M4A43JW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 4,5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A, -. Water consumption washing per cycle: 88 L, Energy consumption washing per cycle: 5,44 kWh. Water consumption per cycle: 120 L. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.