Samsung logo

Samsung WD806P4SAWQ washer dryer Freestanding Front-load Chrome, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166513
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WD806P4SAWQ washer dryer Freestanding Front-load Chrome, White:

Samsung WD806P4SAWQ, Front-load, Freestanding, Chrome, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD806P4SAWQ washer dryer Freestanding Front-load Chrome, White:

Samsung WD806P4SAWQ. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Chrome, White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. AC input voltage: 230 V, AC input frequency: 50 Hz, Current: 10 A. Depth: 650 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.