Samsung WD12J8400GW, Front-load, Freestanding, White, Left, LCD, 145 L
Samsung WD12J8400GW. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 8 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 170°. Energy consumption washing & drying per cycle: 8,16 kWh. Energy efficiency class (old): A