Samsung logo

Samsung WA12J5750SP washing machine Top-load 12 kg 720 RPM Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92982
Info modified on:
30 Dec 2021, 15:01:47
Short summary description Samsung WA12J5750SP washing machine Top-load 12 kg 720 RPM Stainless steel:

Samsung WA12J5750SP, Top-load, 12 kg, 720 RPM, Stainless steel

Long summary description Samsung WA12J5750SP washing machine Top-load 12 kg 720 RPM Stainless steel:

Samsung WA12J5750SP. Loading type: Top-load. Drum capacity: 12 kg, Maximum spin speed: 720 RPM. Product colour: Stainless steel. Width: 610 mm, Depth: 675 mm, Height: 1105 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.