Samsung Megapixel Memory Camcorder VP-M2100S, 2,11 MP, CCD, 25,4 / 3,6 mm (1 / 3.6"), 5,08 cm (2"), LCD, 200 g
Samsung Megapixel Memory Camcorder VP-M2100S. Total megapixels: 2,11 MP, Sensor type: CCD, Optical sensor size: 25,4 / 3,6 mm (1 / 3.6"). Optical zoom: 10x, Digital zoom: 100x, Focal length range: 4.1 - 41 mm. Display diagonal: 5,08 cm (2"), Display: LCD, Display resolution: 960 x 220 pixels. Photo effects: Art, Mirror, Mosaic, Sepia. Product colour: Silver