Samsung logo

Samsung Easy 1600 2,4 L Cylinder vacuum Dry 1600 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
333495
Info modified on:
04 Apr 2019, 06:10:29
Short summary description Samsung Easy 1600 2,4 L Cylinder vacuum Dry 1600 W:

Samsung Easy 1600, 1600 W, Cylinder vacuum, Dry, 2,4 L, 79 dB, Red

Long summary description Samsung Easy 1600 2,4 L Cylinder vacuum Dry 1600 W:

Samsung Easy 1600. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 2,4 L. Noise level: 79 dB. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.