Samsung logo

Samsung UN65J6200AF + Mount Bundle 163,8 cm (64.5") Full HD Smart TV Wi-Fi Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92149
Info modified on:
07 Nov 2024, 13:35:35
Short summary description Samsung UN65J6200AF + Mount Bundle 163,8 cm (64.5") Full HD Smart TV Wi-Fi Black:

Samsung UN65J6200AF + Mount Bundle, 163,8 cm (64.5"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN65J6200AF + Mount Bundle 163,8 cm (64.5") Full HD Smart TV Wi-Fi Black:

Samsung UN65J6200AF + Mount Bundle. Display diagonal: 163,8 cm (64.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.