Samsung UN65HU9000, 163,8 cm (64.5"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Metallic
Samsung UN65HU9000. Display diagonal: 163,8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1440. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Metallic